EN
  • EN
  • DE

2027-07-SM-RP3LF

Part No 2027-07-SM-RP3LF
Manufacturer Bourns Inc.
Catalog Circuit Protection Accessories
Description Surge Arrestor 2-Electrode Gas Discharge Tube 75V SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Contact Plating Tin
Length 6.42 mm
Mount Surface Mount
RoHS Compliant
Win Source Part Number 983664-2027-07-SM-RP3LF
Categories Circuit Protection Accessories
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2027-07-SM-RP3LF CAD Model

Description

The 2027-07-SM-RP3LF is a gas discharge tube (GDT) surge protector manufactured by Bourns, Inc. It's designed to protect sensitive electronic equipment from transient overvoltage events, such as lightning strikes or power surges. The “LF” at the end of the part number denotes that it is a Lead-Free component, compliant with RoHS standards.

Applications

  • Telecommunications Equipment
  • Networking Devices
  • Industrial Control Systems
  • Power Supplies
  • Surge Protection Devices

Features

  • Surface Mount Design
  • High Surge Current Capability
  • Low Capacitance
  • RoHS Compliant (Lead-Free)
  • Small Form Factor
  • High Insulation Resistance

Benefits

  • Provides robust protection against transient overvoltages, preventing damage to sensitive electronics.
  • Improves system reliability and reduces downtime.
  • Minimizes signal distortion due to its low capacitance.
  • Complies with environmental regulations.
  • Easy to integrate into existing and new designs thanks to the surface mount package.

Additional Details

The 2027-07-SM-RP3LF GDT operates by diverting excess voltage to ground when a surge event occurs. Its low capacitance ensures that the protector does not interfere with the normal operation of the protected circuit. The surge current rating and other key electrical specifications are detailed in the Bourns datasheet for this part. This device is commonly used in applications where reliable protection from transient overvoltages is crucial. The surface mount package allows for efficient automated assembly, and its lead-free construction ensures compliance with environmental regulations. The device is designed to meet or exceed industry standards for surge protection, making it a reliable choice for protecting sensitive electronic equipment. The robust design and high surge current capability ensure long-term protection against damaging transient events.

You May Also Be Interested in

Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us
Schneider Electric
Need more? Email Us
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.4703
TE Connectivity
COVER
Lowest to $0.8659
Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSES FLUSH MOUNT
Lowest to $0.7581
Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,227 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess