EN
  • EN
  • DE

STK6022B

Part No STK6022B
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004233-STK6022B
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK6022B CAD Model

Description

The STK6022B is a thick-film hybrid IC (Integrated Circuit) manufactured by SANYO Semiconductor. This IC is designed for use as an audio power amplifier, typically found in audio systems, home theaters, and car audio applications. It provides amplification of audio signals with reasonable power output and is relatively easy to implement in various audio circuits.

Applications:

  • Audio power amplifier in audio systems
  • Home theater systems
  • Car audio amplifiers
  • Portable audio devices
  • Sound reinforcement systems
  • General audio amplification

Features:

  • Audio power amplifier: Designed for amplifying audio signals.
  • Thick-film hybrid IC: Compact and integrated design.
  • Low distortion: Provides clean and accurate audio amplification.
  • High output power: Delivers sufficient power for various audio applications.
  • Built-in protection circuits: Includes protection against overvoltage, overcurrent, and thermal overload.
  • Easy to use: Simplified external circuitry for easy implementation.

Benefits:

  • Enhanced audio performance: Provides clean and powerful audio amplification.
  • Compact design: Space-saving form factor allows for integration into small devices.
  • Reliable operation: Built-in protection circuits ensure long-lasting operation.
  • Simplified system design: Easy to use and integrate into existing audio systems.
  • Versatile applications: Suitable for a wide range of audio amplification needs.

Additional Details:

The STK6022B thick-film hybrid IC is designed to function as an audio power amplifier. The thick-film construction allows for a compact and integrated design, which makes integration simple. The built-in protection circuits offer additional safety, guarding against overvoltage, overcurrent and thermal overload. This power amplifier can deliver an output power suitable for many applications, including car audio systems, home theaters, and more. The simplicity of its implementation is one of its advantages.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess