EN
  • EN
  • DE

16ST0009PLF

Part No 16ST0009PLF
Manufacturer Bothhand USA, LP.
Catalog Hard To Find
Description 10/100 BASE PCMCIA TRANSFORMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bothhand USA, LP.
Win Source Part Number 1121449-16ST0009PLF
Manufacturer Homepage www.bothhandusa.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 16ST0009PLF CAD Model

Description

The 16ST0009PLF is a surface mount RJ45 connector manufactured by Bothhand USA, LP. These connectors are commonly used for Ethernet connectivity in various electronic devices. The 'PLF' suffix likely indicates lead-free plating.

Applications:

  • Ethernet ports on motherboards
  • Network interface cards (NICs)
  • Routers and switches
  • Embedded systems with Ethernet connectivity
  • Industrial control systems

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • RJ45 Interface: Standard interface for Ethernet connections.
  • Lead-Free Plating: Compliant with RoHS and other environmental regulations.
  • Compact Design: Small form factor for space-constrained applications.
  • Durable Construction: Built to withstand repeated insertions and removals.

Benefits:

  • Automated Assembly: SMT design enables efficient and cost-effective manufacturing.
  • Standardized Connectivity: RJ45 interface ensures compatibility with Ethernet networks.
  • Environmentally Friendly: Lead-free plating minimizes environmental impact.
  • Space Saving: Compact design allows for integration into small devices.
  • Reliable Connection: Provides a secure and stable Ethernet connection.

Additional Details:

The connector will typically be made from a high-temperature plastic suitable for reflow soldering. The contacts will be plated with gold over nickel to ensure good conductivity and corrosion resistance. The exact mechanical dimensions will vary depending on the specific design, but they will conform to industry standards for RJ45 connectors. The 16ST0009PLF is designed to meet the requirements of high-speed Ethernet applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess