EN
  • EN
  • DE

SHUTTLE BOARD 3.0 BHI160B

Part No SHUTTLE BOARD 3.0 BHI160B
Manufacturer Bosch Sensortec
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Bosch Sensortec
Package Box
Sensor Type Accelerometer, Gyroscope
Sensing Range ±2g, 4g, 8g, 16g, 125°/sec, 250°/sec, 500°/sec, 1000°/sec, 2000°/sec
Interface I2C
Sensitivity 16384LSB/g, 8192LSB/g, 4096LSB/g, 2048LSB/g, 262.4LSB/(°/s), 131.2LSB/(°/s), 65.6LSB/(°/s), 32.8LSB/(°/s), 16.4LSB/(°/s)
Voltage - Supply 1.71V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part BHI160B
Other Names 828-SHUTTLEBOARD3.0BHI160B,0440.SB6.309
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283801-SHUTTLE BOARD 3.0 BHI160B
Ultra Librarian 3D Model Ultra Librarian SHUTTLE BOARD 3.0 BHI160B CAD Model

Description

The BHI160B is an accelerometer and gyroscope sensor type evaluation board.

  • Sensing range (accelerometer): ±2g, 4g, 8g, or 16g
  • Sensing range (gyroscope): 125°/s, 250°/s, 500°/s, 1000°/s, or 2000°/s
  • Interface: I2C
  • Sensitivity: 16384LSB/g, 8192LSB/g, 4096LSB/g, 2048LSB/g, 262.4LSB/(°/s), 131.2LSB/(°/s), 65.6LSB/(°/s), 32.8LSB/(°/s), or 16.4LSB/(°/s)
  • Supplied as: A board
  • Embedded: Not embedded
  • Voltage range: 1.71V to 3.6V
  • ECCN: EAR99
  • Ideal for: Use in various electronic applications, including robotics and motion sensing

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess