EN
  • EN
  • DE
  • IT

HI-202-31P

Part No HI-202-31P
Manufacturer Blockmaster
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128562-HI-202-31P
Categories Custom Parts
Manufacturer Blockmaster
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI-202-31P CAD Model

Description

The BlockMaster HI-202-31P is a high-barrier terminal block designed for secure and reliable wire connections in various electrical and electronic applications. This terminal block provides a robust solution for connecting and distributing power or signals, ensuring a safe and stable connection.

Applications

  • Control Panels: Used in control panels for connecting and distributing power and control signals.
  • Power Distribution: Employed in power distribution systems for connecting wires and providing secure terminations.
  • Industrial Equipment: Utilized in industrial machinery and equipment for connecting electrical components.
  • HVAC Systems: Integrated into HVAC systems for connecting wiring in control and power circuits.
  • Lighting Systems: Used in lighting systems for connecting and terminating wires.

Features

  • High Barrier Design: Provides enhanced insulation and protection against accidental shorts.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Secure Wire Connections: Provides a reliable and secure connection for wires.
  • Easy Wire Insertion: Designed for easy and quick wire insertion and removal.
  • Multiple Poles: Available in various pole configurations to suit different application needs.

Benefits

  • Enhanced Safety: High barrier design minimizes the risk of electrical shorts and ensures user safety.
  • Reliable Connections: Secure wire connections ensure stable and consistent performance.
  • Easy Installation: Simple design allows for quick and easy installation.
  • Long-Term Durability: Durable construction ensures long-lasting performance in demanding environments.
  • Versatile Applications: Suitable for a wide range of electrical and electronic applications.

Additional Details

The HI-202-31P is typically rated for a specific voltage and current, depending on the model. The wire gauge range it can accommodate varies, but it generally accepts a range of wire sizes. The terminal block is designed for easy mounting on a panel or chassis. The screw terminals are designed to provide a secure grip on the wires, preventing them from loosening over time. The housing material is often made from a flame-retardant plastic for added safety. The Blockmaster HI-202 series are designed to meet industry standards for safety and performance.

You May Also Be Interested in

Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hanrun
Lowest to $0.8712
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess