EN
  • EN
  • DE

UV3TZ-400-15

Part No UV3TZ-400-15
Manufacturer Bivar Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER UV 400NM 20MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 20mA
Wavelength 400nm
Voltage - Forward (Vf) (Typ) 3.2V
Viewing Angle 15°
Orientation Top View
Temperature Range - Operating -25°C ~ 80°C (TA)
Mounting Type Through Hole
Case / Package Radial
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1568393-UV3TZ-400-15
Ultra Librarian 3D Model Ultra Librarian UV3TZ-400-15 CAD Model

Description

N

You May Also Be Interested in

ams
Multi-Color LEDs Red / IR LED 655nm / 940nm
Lowest to $0.9148
OSRAM Opto Semiconductors Inc.
Infrared Emitters Infrared 850nm Half Angle +/-12DEG
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA RADIAL
Need more? Email Us
ams
CHIP LED
Lowest to $1.1646
AMS-TAOS USA Inc.
LED PLATINUM DRAGON SMD
Need more? Email Us
Kingbright
Single Color LEDs
Need more? Email Us
Kingbright Corporation
5MM INFRARED LED
Need more? Email Us
Rohm Semiconductor
Single Color LEDs PicoLEDTM; 0402 Blue LED; 25 mcd a. 5mA
Lowest to $0.1342
OSRAM Opto Semiconductors Inc.
Infrared Emitters HIGH PWR 940nm HALF ANGLE +/-60DEG
Lowest to $0.5895

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess