EN
  • EN
  • DE

UV3TZ-395-30

Part No UV3TZ-395-30
Manufacturer Bivar Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER UV 395NM 20MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 20mA
Wavelength 395nm
Voltage - Forward (Vf) (Typ) 3.2V
Viewing Angle 30°
Orientation Top View
Temperature Range - Operating -25°C ~ 80°C (TA)
Mounting Type Through Hole
Case / Package Radial
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568392-UV3TZ-395-30
Ultra Librarian 3D Model Ultra Librarian UV3TZ-395-30 CAD Model

Description

N

You May Also Be Interested in

Kingbright
Single Color LEDs
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA RADIAL
Need more? Email Us
TT Electronics
EMITTER IR 850NM 50MA T-1
Need more? Email Us
Lumex Opto/Components Inc.
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.6818
Lite-On Inc.
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.0681
TT Electronics
EMITTER IR 890NM 50MA T-1
Need more? Email Us
Lite-On Inc.
Single Color LEDs UVA 3535 LENS TYPE LED with 45mil 430nm
Need more? Email Us
Rohm Semiconductor
Single Color LEDs PicoLEDTM; 0402 Blue LED; 25 mcd a. 5mA
Lowest to $0.1342
ams
EMITTER IR 860NM 100MA SMD
Lowest to $2.2285

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess