EN
  • EN
  • DE

UV3TZ-385-15

Part No UV3TZ-385-15
Manufacturer Bivar Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER UV 385NM 20MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 20mA
Wavelength 385nm
Voltage - Forward (Vf) (Typ) 3.2V
Viewing Angle 15°
Orientation Top View
Temperature Range - Operating -25°C ~ 80°C (TA)
Mounting Type Through Hole
Case / Package Radial
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1572704-UV3TZ-385-15
Ultra Librarian 3D Model Ultra Librarian UV3TZ-385-15 CAD Model

Description

N

You May Also Be Interested in

TT Electronics
EMITTER IR 850NM 50MA T-1
Need more? Email Us
Rohm Semiconductor
Single Color LEDs PicoLEDTM; 0402 Blue LED; 25 mcd a. 5mA
Lowest to $0.1342
OSRAM Opto Semiconductors Inc.
Infrared Emitters HIGH PWR 940nm HALF ANGLE +/-60DEG
Lowest to $0.5895
AMS-TAOS USA Inc.
LED PLATINUM DRAGON SMD
Need more? Email Us
Bivar Inc.
EMITTER UV 405NM 20MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Single Color LEDs OSLON BLK IR LIGHTSOURCE
Lowest to $1.6988
TT Electronics
EMITTER IR 890NM 50MA T-1
Need more? Email Us
Lite-On Inc.
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.0681
ams
CHIP LED
Lowest to $1.1646

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess