EN
  • EN
  • DE

TLMG1100GS08

Part No TLMG1100GS08
Manufacturer Vishay
Catalog LED Emitters - Infrared, UV, Visible
Description Single Color LEDs Green Non-Diffused
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Product Green LEDs
Mounting Style SMD/SMT
Package / Case 0603 (1608 Metric)
Wavelength/Color Temperature 570 nm
Illumination Color Green
If - Forward Current 20 mA
Vf - Forward Voltage 2.1 V
Power Rating 90 mW
Lens Color Colorless
Lens Dimensions 1.6 mm x 0.8 mm
Lens Shape Rectangular
Lens Transparency Non-Diffused
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.6 mm
Length 1.6 mm
Type Single Color LEDs
Width 0.8 mm
Brand Vishay Semiconductors
Luminous Intensity 35 mcd
Viewing Angle 160 deg
Maximum Operating Temperature + 100 C
Minimum Operating Temperature - 40 C
Moisture Sensitive Yes
Product Type Single Color LEDs
Standard Pack Qty 3000
Subcategory LEDs
Vr - Reverse Voltage 12 V
Ultra Librarian 3D Model Ultra Librarian TLMG1100GS08 CAD Model

Description

TLMG1100GS08 from Vishay is an LED emitter in the visible, infrared, and UV emitter category, intended for designs that need compact light-emitting components for indication, signaling, sensing support, or optical interface functions. Engineers typically evaluate parts in this class for consumer electronics, industrial control panels, instrumentation, automotive-adjacent assemblies, and embedded systems where visual status output or light-based circuit interaction is required. Vishay is widely recognized for dependable optoelectronic component offerings, which makes this part relevant for both new designs and maintenance procurement. The current lifecycle status for TLMG1100GS08 is information not available, so design and sourcing teams should confirm manufacturer lifecycle notifications before committing it to long-term production. RoHS compliance status is also information not available in the provided data. For compliance-sensitive programs, engineers and buyers should verify the latest datasheet, material declaration, and manufacturer compliance documentation before qualification or volume purchasing.

You May Also Be Interested in

Lite-On Inc.
Single Color LEDs UVA 3535 LENS TYPE LED with 45mil 430nm
Need more? Email Us
ams
CHIP LED
Lowest to $1.1703
OSRAM Opto Semiconductors Inc.
Infrared Emitters HIGH PWR 940nm HALF ANGLE +/-60DEG
Lowest to $0.5895
Lumex Opto/Components Inc.
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.6818
OSRAM Opto Semiconductors Inc.
Single Color LEDs OSLON BLK IR LIGHTSOURCE
Lowest to $1.6988
Kingbright Corporation
5MM INFRARED LED
Need more? Email Us
ams
Multi-Color LEDs Red / IR LED 655nm / 940nm
Lowest to $0.9148
Vishay
EMITTER IR 850NM 100MA 2-LCC
Need more? Email Us
Wurth Electronics Inc
WL-SICW SMD INFRARED CHIPLED WAT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1545 $50.2125
695+ $0.1447 $100.5665
1,075+ $0.1398 $150.2850
1,540+ $0.1300 $200.2000
2,000+ $0.1252 $250.4000
2,495+ $0.1203 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,550 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess