Products specifications Report Issue?

Type LED
Lamp Color Red
Lens Color Red
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V
Current 20mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.10mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 2mcd
Wavelength - Peak 700nm
Viewing Angle 20°
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1567625-MPR3RD
Ultra Librarian 3D Model Ultra Librarian MPR3RD CAD Model

You May Also Be Interested in

Visual Communications Company - VCC
LED AMBER 1/4\
Need more? Email Us
ECAD model for 5102H3-5V
Apem Inc.
LED PMI FLUSH GRN/RED/YLW
Need more? Email Us
ECAD model for Q14F3CZZRYG12E
Visual Communications Company - VCC
LED IND LIGHT 12V RED
Need more? Email Us
ECAD model for 1091QM1-12V
Visual Communications Company - VCC
LED IND LIGHT 24V RED
Need more? Email Us
ECAD model for 1091QM1-24V
Lumex Opto/Components Inc.
LED 5MM GREEN DIFF 6\
Need more? Email Us
ECAD model for SSI-LXH600GD-150
Visual Communications Company - VCC
INDICATOR NEON GREEN PANEL MNT
Need more? Email Us
ECAD model for 1052QC5
Apem Inc.
INDICATOR 12V 8MM PROMINENT GRN
Need more? Email Us
ECAD model for Q8P1BXXG12E
Visual Communications Company - VCC
LAMP NEON RED 120V PC MNT
Need more? Email Us
ECAD model for 2110A1
Visual Communications Company - VCC
INDICATOR NEON RED PANEL MNT
Need more? Email Us
ECAD model for 6010QM1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention