Products specifications Report Issue?

Type LED
Lamp Color Red
Lens Color Red
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.32" (8.13mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Domed Top
Millicandela Rating 25mcd
Wavelength - Peak 625nm
Viewing Angle 45°
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1567622-MPC5HD
Ultra Librarian 3D Model Ultra Librarian MPC5HD CAD Model

You May Also Be Interested in

Lumex Opto/Components Inc.
T-5MM METAL REF IND GREEN W/6\
Need more? Email Us
ECAD model for SSI-LXR4815GD-150
Bivar Inc.
PNL MNT BLUE W/WIRE 12\
Need more? Email Us
ECAD model for MPC3BWDW12.0
Apem Inc.
INDICATOR 6MM FIXED GRN 24V WIRE
Need more? Email Us
ECAD model for QS63XXG24
Apem Inc.
PANEL MOUNT LED
Need more? Email Us
ECAD model for Q8F8BZZRYG02E
Visual Communications Company - VCC
LED AMBER 1/4\
Need more? Email Us
ECAD model for 5102H3-5V
Mallory Sonalert Products Inc.
LED RED 22MM NUT 24VAC/DC STK
Need more? Email Us
ECAD model for FL1P-22NA-1-R24V
Bivar Inc.
PANEL MOUNT ASSEMBLY
Need more? Email Us
ECAD model for PM3GDL
Lumex Opto/Components Inc.
LED 3MM RED DIFF PANEL MOUNT
Need more? Email Us
ECAD model for SSI-LXR3612ID
Visual Communications Company - VCC
LED IND LIGHT 12V RED
Need more? Email Us
ECAD model for 1091QM1-12V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention