EN
  • EN
  • DE

MPC3BWDW12.0

Part No MPC3BWDW12.0
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description PNL MNT BLUE W/WIRE 12\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Blue
Lens Color Blue
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 4V
Current 25mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.10mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 10mcd
Wavelength - Peak 430nm
Viewing Angle 35°
Termination Style Wire Leads - 12" (304.80mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567595-MPC3BWDW12.0
Ultra Librarian 3D Model Ultra Librarian MPC3BWDW12.0 CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
INDICATOR 10MM FIXED HI GRN 220V
Need more? Email Us
Mallory Sonalert Products Inc.
LED BLU 8MM NUT 3VAC/DC STK
Need more? Email Us
Bivar Inc.
LED ASSY PNL 5MM BLUE DIFF 430NM
Need more? Email Us
Mallory Sonalert Products Inc.
LED YEL 8MM SNAP 24VAC/DC STK
Need more? Email Us
Bivar Inc.
LED PANEL INDICATOR RED 2.1V
Need more? Email Us
Mallory Sonalert Products Inc.
LED GRN 12MM SNAP 110VAC/DC STK
Need more? Email Us
Apem Inc.
LED PMI PROMINENT GREEN
Need more? Email Us
Apem Inc.
INDICATOR 110V 8MM FLUSH RED
Need more? Email Us
Dialight
LED PANEL IND.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess