Products specifications Report Issue?

Type LED
Lamp Color Yellow
Lens Color Yellow
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.10mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 20mcd
Wavelength - Peak 590nm
Viewing Angle 35°
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1567620-MPC3YD
Ultra Librarian 3D Model Ultra Librarian MPC3YD CAD Model

You May Also Be Interested in

Omron
PSHIN SPHERICAL BLUE 12VAC/DC
Need more? Email Us
ECAD model for M22N-BG-TAA-AB-P
Omron
LED PANEL INDICATOR GRN 24VAC/DC
Need more? Email Us
ECAD model for M22N-BN-TGA-GC
Omron
LED PANEL INDICATOR RED 12VAC/DC
Need more? Email Us
ECAD model for M22N-BP-TRA-RB
Omron
SW PILOT LIGHT IP65 YLW RND QC
Need more? Email Us
ECAD model for M165-TY-T1
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
ECAD model for M22N-BG-TYA-YC
Omron
INDICATOR,RED,12V
Need more? Email Us
ECAD model for M22R-ER-12A
Omron
LED PANEL INDICATOR WHITE 230VAC
Need more? Email Us
ECAD model for M22N-BC-TWA-WE
IndustrialeMart
LED 10MM PROTRUDE 220V RED
Need more? Email Us
ECAD model for M10P-20R
Omron
LED PANEL INDICATOR WHT 6VAC/DC
Need more? Email Us
ECAD model for M22N-BP-TWA-WA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention