EN
  • EN
  • DE

H485CGDL

Part No H485CGDL
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED QUAD GREEN 565NM RA PC MOUNT / LED Circuit Board Indicator LED Circuit Board Indicator 4 High Green (x 4) Diffused 2.1V Round with Domed Top 1.80mm Dia Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Package Bulk
Color Green (x 4)
Wavelength - Peak 568nm
Configuration 4 High
Millicandela Rating 2mcd
Viewing Angle 50°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 1.80mm Dia
Voltage Rating 2.1V
Mounting Type Through Hole
Base Product Number H485
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 492-1299
Standard Package 100
Win Source Part Number 1161287-H485CGDL
Ultra Librarian 3D Model Ultra Librarian H485CGDL CAD Model

Description

The H485CGDL is a green 4 high SMD LED indication component from Bivar Inc.

  • Color: Green
  • High: 4
  • Mounting: SMD
  • Viewing Angle: 50 Degrees
  • Millicandela Rating: 2mcd
  • Peak Wavelength: 568nm
  • Voltage Rating: 2.1V
  • Lens Type: Diffused
  • Lens Style: Round with Domed Top
  • Package: Bulk
  • Mounting: Through Hole
  • Lens Size: 1.80mm dia.
  • Applications: LED circuit board indicators, arrays, light bars, and bar graphs

You May Also Be Interested in

Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us
Kingbright Corporation
LED LGT BAR 15MM SQ GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM RED DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI 5.08X1.78MM 10SEG R VERT
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN/RED TH
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3X1 AMB/GREEN
Need more? Email Us
LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
LITE-ON Technology
LED CBI 10-SEG GRN/RED-ORNG VERT
Need more? Email Us
LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess