EN
  • EN
  • DE

FLPO-1.5

Part No FLPO-1.5
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE FLEXIBLE CLEAR OVAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Flexible 1.5" (38.1mm)
Lens Style Oval with Flat Top
Lens Size 6.4mm x 3.2mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567054-FLPO-1.5
Ultra Librarian 3D Model Ultra Librarian FLPO-1.5 CAD Model

Description

N

You May Also Be Interested in

TT Electronics
EMITTER IR 890NM 1A RADIAL / Infrared (IR) Emitter 890nm 1.75V 1A 2.4mW/cm² @ 20mA 20° Radial
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us
CreeLED, Inc.
LED RGB 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 528nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 3.1V Blue 4-LCC (J-Lead)
Lowest to $0.7242
CreeLED, Inc.
LED COB CXB2530 5700K WHT SMD / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Square
Need more? Email Us
OSRAM Opto Semiconductors Inc.
MICRO SIDELED 3806 / LED Indication - Discrete
Lowest to $0.1382
OSRAM Opto Semiconductors Inc.
LED TOPLED COMPACT 4014 / LED Indication - Discrete
Need more? Email Us
CreeLED, Inc.
LED BLUE CLEAR 4PLCC SMD / Blue 470nm LED Indication - Discrete 3.6V 4-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED RED CLEAR SMD BOTTOM ENTRY / Red 633nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Lowest to $0.2727
Fairchild/ON Semiconductor
Not available to order Hi Eff Green Diffused Solid State
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess