EN
  • EN
  • DE

HLMP-2700

Part No HLMP-2700
Manufacturer Broadcom Limited
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LIGHT BAR 0.4X0.4" YLW DUAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 19 Weeks
Features LED Circuit Board Indicator LED Circuit Board Indicator Bar - 2 Wide, DIP Yellow (x 2) - 2.1V 20mA - - Through Hole
Manufacturer Broadcom Limited
Package Bulk
Mounting Through Hole
Family Name HLMP-2700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Other Part Number 516-2787, HLMP-2700-ND, HLMP2700
Quantity per package 320
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920279-HLMP-2700
Ultra Librarian 3D Model Ultra Librarian HLMP-2700 CAD Model

Description

The HLMP-2700 is a tinted, non-diffused LED lamp from Broadcom Limited, designed for applications requiring high luminous intensity. This LED utilizes a gallium arsenide phosphide (GaAsP) on gallium phosphide (GaP) substrate, resulting in a red light output. Its rugged construction and reliable performance make it suitable for various indicator and display applications.

Applications:

  • Panel indicators
  • Circuit board indicators
  • Digital displays
  • Consumer electronics
  • Instrumentation equipment

Features:

  • High luminous intensity
  • Red light emission
  • Tinted, non-diffused lens
  • GaAsP on GaP technology
  • Rugged and reliable
  • Standard lead spacing

Benefits:

  • Provides a bright and easily visible indication.
  • Offers a long operating life, reducing maintenance costs.
  • Ensures consistent light output over a wide range of operating conditions.
  • Facilitates easy integration into existing circuit designs.
  • Ideal for applications requiring high reliability and durability.

Additional Details:

The HLMP-2700's non-diffused lens provides a concentrated beam of light, making it ideal for applications where a focused light source is required. The red light emission is easily recognizable and suitable for various signaling and indication purposes. It is designed for through-hole mounting and has standard lead spacing for easy PCB assembly. This LED offers high performance and reliability, making it a preferred choice for demanding applications.

Material: GaAsP on GaP

Color: Red

You May Also Be Interested in

Broadcom Limited
LED 5MM GAP GRN RA HOUSING TH
Lowest to $1.7148
Dialight
LED 2HI 3MM GREEN PC MNT
Lowest to $1.2904
Visual Communications Company - VCC
Bright Angle Right Angle Sub-Miniature SMT LED Assemblies | LED RED RIGHT ANGLE LO CUR SMD
Need more? Email Us
Broadcom Limited
LED DOME 5V 565NM GN DIFF RA AXL
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL GRN
Lowest to $4.9850
Broadcom Limited
LED LT BAR 8.89X3.81MM DUAL GRN
Lowest to $6.7093
Dialight
LED PRISM 3MM RA SUP RED/GRN SMT
Need more? Email Us
Broadcom Limited
LED 5MM GAP GRN RT ANGLE HOUSING
Lowest to $0.3153
Dialight
LED PRISM 3MM RT ANG YELLOW SMT
Lowest to $1.1065

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess