EN
  • EN
  • DE

CR-300

Part No CR-300
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Holder Panel Mount Clip amp RingRWXD Series Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 300
Color Black
Diameter 9.3472 mm
Lead Free Yes
Length 8.2296 mm
Material Polypropylene
Mount Panel
Number of LEDs 1
Packaging Bulk
RoHS Compliant
Win Source Part Number 1017240-CR-300
Categories Optics - LEDs - Light Pipes
Manufacturer Bivar Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR-300 CAD Model

Description

The CR-300 light pipe from Bivar Inc. is a black polypropylene light pipe designed for LEDs applications.

  • Length: 8.2296mm
  • Diameter: 9.3472mm
  • Package Quantity: 300
  • LED Compatibility: 1 LED
  • Mounting: SMD (SMT)
  • RoHS: Compliant

You May Also Be Interested in

NTE
LED-3MM DEEP RED / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
Kingbright Corporation
Standard LEDs - Through Hole YELLOW DIFFUSED
Lowest to $0.1250
TT Electronics
EMITTER IR 890NM 1A RADIAL / Infrared (IR) Emitter 890nm 1.75V 1A 2.4mW/cm² @ 20mA 20° Radial
Need more? Email Us
Rohm Semiconductor
LED ORANGE DIFFUSED T/H / Orange 605nm LED Indication - Discrete 2V Radial
Need more? Email Us
CreeLED, Inc.
LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3V Green, 3V Blue 4-SMD, J-Lead
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order Hi Eff Green Diffused Solid State
Need more? Email Us
NTE
LED-8MM LT-RED / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED RED CLEAR SMD BOTTOM ENTRY / Red 633nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Lowest to $0.2727
Vishay
LED WHITE DIFFUSED 0603 SMD / White, Cool 7000K LED Indication - Discrete 2.85V 0603 (1608 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess