EN
  • EN
  • DE

SLP3-200-100-F

Part No SLP3-200-100-F
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE 3MM RIGID RA RND SMD / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Mfr Bivar Inc.
Series SLP-3
Package Bulk
Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Flat Top
Lens Size 3mm
Base Product Number SLP3-200
Other Names SLP3-200-100-F,492-1865,Q2952768,Q2952768A,SLP3-200-100-FL
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237953-SLP3-200-100-F
Ultra Librarian 3D Model Ultra Librarian SLP3-200-100-F CAD Model

Description

Bivar Inc. offers the SLP-3 series of Optics - Light Pipes, which are Rigid and Clear in color.

  • Package: Bulk
  • Standard Package: 100
  • Configuration: Single
  • Lens Style: Round lens style with a flat top
  • Lens Size: 3mm
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 3926.90.9985
  • Base product number: SLP3-200
  • Mounting: Board, press-fit, right angle configuration

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $0.2449
Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Enhanced Optical Power Led (aton )
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED YLW 589NM 6PLCC / LED Lighting Color series Yellow 589nm (583nm ~ 595nm) 6-SMD, J-Lead
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess