EN
  • EN
  • DE

SLP3-150-300-R

Part No SLP3-150-300-R
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE RA .150" 3MM ROUND / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Mfr Bivar Inc.
Series SLP3
Package Bag
Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Domed Top
Lens Size 7.62mm
Base Product Number SLP3-150
Other Names Q12607610
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237960-SLP3-150-300-R
Ultra Librarian 3D Model Ultra Librarian SLP3-150-300-R CAD Model

Description

The Bivar Inc. SLP3-150-300-R is a rigid light pipe with a lens size of 7.62mm and a round domed top lens style.

  • Manufacturer: Bivar Inc.
  • Lens Size: 7.62mm
  • Lens Style: Round domed top
  • Configuration: Single
  • Mounting: Board mount, press fit, right angle
  • Package: Bag
  • Standard Package: 100
  • ECCN: EAR99
  • HTSUS code: 3926.90.9985
  • Popularity: Medium

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
Nichia Corporation
Diode Led NESL157/NESL157AT/H3 NICHIA CORPORATION RoHS WHITE SO
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Blue 466nm 2-Pin SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
OSRAM Opto Semiconductors Inc.
Lowest to $0.7184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess