EN
  • EN
  • DE

SLM3905HDL

Part No SLM3905HDL
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSEMBLY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series *
Package Bag
Product Status Obsolete
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238287-SLM3905HDL
Ultra Librarian 3D Model Ultra Librarian SLM3905HDL CAD Model

Description

The SLM3905HDL is an obsolete circuit board indicator/array manufactured by Bivar Inc.

  • Package: Bag package
  • Standard Package: 100 pieces
  • Category: Optoelectronics
  • Application: Various electronic applications
  • Moisture Sensitivity Level: 1
  • Exposure Time: Unlimited exposure time to moisture without any negative effects
  • ECCN: EAR99
  • Export License: Does not require an export license
  • Performance: Reliable performance and durability
  • Manufacturer: Bivar Inc.

You May Also Be Interested in

Visual Communications Company - VCC
Bright Angle Right Angle Sub-Miniature SMT LED Assemblies | LED RED RIGHT ANGLE LO CUR SMD
Need more? Email Us
Broadcom Limited
LED 5MM GAP GRN RA HOUSING TH
Lowest to $1.7148
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL HER
Lowest to $3.5730
Dialight
LED PRISM 3MM RND HI EFF RED SMD
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL GRN
Lowest to $4.9850
Broadcom Limited
LED 3MM GAP DIFF RED RA HOUSING
Lowest to $0.1617
Dialight
LED PRISM 3MM RA ALGAAS RED SMT
Lowest to $1.1584
Dialight
LED PRISM 2MM RT ANG YELLOW SMT
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL YLW
Lowest to $3.7549

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess