EN
  • EN
  • DE

SLM2805BWC-LS

Part No SLM2805BWC-LS
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSY 0.28" 5MM BLU WATER CLR / LED Circuit Board Indicator LED Circuit Board Indicator Single Blue Clear 4V 70mA Round with Domed Top 5mm, T-1 3/4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series SLM
Package Tray
Product Status Obsolete
Color Blue
Wavelength - Peak 430nm
Configuration Single
Current 70mA
Millicandela Rating 30mcd
Viewing Angle 25°
Lens Type Clear
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 4V
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238267-SLM2805BWC-LS
Ultra Librarian 3D Model Ultra Librarian SLM2805BWC-LS CAD Model

Description

The SLM2805BWC-LS is a single configuration blue LED from Bivar Inc.

  • Lens Size: 5mm, T-1 3/4
  • Lens Style: Round with a Domed Top
  • Lens Type: Clear
  • Viewing Angle: 25 degrees
  • Millicandela Rating: 30mcd
  • Voltage Rating: 4V
  • Current: 70mA
  • Wavelength @ Peak: 430nm
  • Packaging: Tray
  • Standard Package: 100
  • Status: Obsolete

You May Also Be Interested in

Dialight
LED PRISM 2MM RT ANG GREEN SMT
Need more? Email Us
Dialight
LED 2MM BI-LEVEL RED/RED DIFF
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289
Broadcom Limited
LED Light Bar Uni-Color Green 565nm 8-Pin PDIP / LED LT BAR 8.89X8.89MM SGL GREEN
Lowest to $3.9276
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL GREEN
Lowest to $3.5646
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL YLW
Lowest to $3.7549
Broadcom Limited
LED 3MM GAP DIFF RED RA HOUSING
Lowest to $0.1617
Dialight
LED PRISM 3MM RA SUP RED/GRN SMT
Need more? Email Us
Dialight
LED PRISM 3MM RA ALGAAS RED SMT
Lowest to $1.1584

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess