EN
  • EN
  • DE

SLM1505BC-CL-RP

Part No SLM1505BC-CL-RP
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSY 0.15" 5MM R/G WHT DIFF / LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red Diffused, White 2.2V Green, 2V Red 150mA Green, 150mA Red Round with Domed Top 5mm, T-1 3/4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series SLM
Package Tray
Color Green, Red
Wavelength - Peak 568nm, 635nm
Configuration Single
Current 150mA Green, 150mA Red
Millicandela Rating 45mcd Green, 45mcd Red
Viewing Angle 50°
Lens Type Diffused, White
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 2.2V Green, 2V Red
Base Product Number SLM1505
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238271-SLM1505BC-CL-RP
Ultra Librarian 3D Model Ultra Librarian SLM1505BC-CL-RP CAD Model

Description

The SLM1505BC-CL-RP is a LED circuit board indicator manufactured by Bivar Inc.

  • Series: SLM series
  • Configuration: Single
  • Viewing Angle: 50°
  • Millicandela Rating: 45mcd (Green and Red)
  • Voltage Rating (Green): 2.2V
  • Voltage Rating (Red): 2V
  • Lens Type: Diffused White
  • Lens Style: Round with Domed Top
  • Lens Size: 5mm and T-1 3/4
  • Current: 150mA
  • Packaging: Tray
  • MSL Level: 1 (unlimited)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289
Broadcom Limited
LED 5MM GAP GRN RT ANGLE HOUSING
Lowest to $0.3153
Broadcom Limited
LED 3MM GAP DIFF RED RA HOUSING
Lowest to $0.1617
Visual Communications Company - VCC
Bright Angle Right Angle Sub-Miniature SMT LED Assemblies | LED RED RIGHT ANGLE LO CUR SMD
Need more? Email Us
Dialight
LED PRISM 3MM RA SUP RED/GRN SMT
Need more? Email Us
Dialight
LED PRISM 3MM RA ALGAAS RED SMT
Lowest to $1.1584
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL YLW
Lowest to $3.7549
Dialight
LED PRISM 2MM RT ANG YELLOW SMT
Need more? Email Us
Dialight
LED 3HI 3MM RED/YEL/GRN PC MNT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess