EN
  • EN
  • DE

HM72B-06100LFTR13

Part No HM72B-06100LFTR13
Manufacturer Bi technologies
Catalog Fixed Inductors
Description Inductor Power Molded Wirewound 10uH 20% 100KHz 3.2A 105mOhm DCR Embossed T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Current Rating 3.2 A
DC Current 3.2 A
DC Resistance (DCR) 105 mΩ
Depth 6.8 mm
Height 2.9972 mm
Inductance 10 µH
Inductance Tolerance 20 %
Length 7.23 mm
Max DC Current 3.2 A
Maximum Operating Temperature 130 °C
Military Standard Not
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
REACH SVHC No SVHC
RMS Current (Irms) 3.2 A
RoHS Compliant
Saturation Current 7 A
Schedule B 8504500000, 8504500000
Series Resistance 100 mΩ
Shielding Unshielded
Test Frequency 100 kHz
Tolerance 20 %
Width 6.8 mm
Win Source Part Number 984170-HM72B-06100LFTR13
Categories Fixed Inductors
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM72B-06100LFTR13 CAD Model

Description

This surface mount fixed inductor, part number HM72B-06100LFTR13, has an inductance of 10µH and a current rating of 3.2A.

  • Inductance: 10µH
  • Current Rating: 3.2A
  • DC Resistance: 105mΩ
  • Series Resistance: 100mΩ
  • Packaging: Digi-Reel
  • Package Size: 6.8mm x 7.23mm x 2.9972mm
  • Operating Temperature: -40°C to 130°C
  • Manufacturer: Bi technologies
  • RoHS Compliant: yes

You May Also Be Interested in

Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Bourns Inc.
Need more? Email Us
Others
Lowest to $8.8288
AKM Semiconductor Inc.
Lowest to $4.7066
XFMRS Inc.
INDUCTOR
Need more? Email Us
TDK Corporation
Need more? Email Us
Bourns Inc.
Need more? Email Us
Toko America Inc.
Lowest to $18.4996
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0642 $52.0914
40+ $2.5143 $100.5720
62+ $2.4357 $151.0134
85+ $2.3571 $200.3535
110+ $2.2786 $250.6460
147+ $2.0428 $300.2916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess