EN
  • EN
  • DE

HMT451U7DFR8A-PBT0

Part No HMT451U7DFR8A-PBT0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC UDIMM 1Rx8 (4G) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948192-HMT451U7DFR8A-PBT0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451U7DFR8A-PBT0 CAD Model

Description

The HMT451U7DFR8A-PBT0 is a 4GB DDR3 unbuffered ECC server memory module manufactured by Hynix Semiconductor. It is designed for use in servers and workstations that require reliable memory with error correction capabilities.

Applications:

  • Servers
  • Workstations
  • Small Business Servers
  • Entry-Level Servers
  • Industrial PCs

Features:

  • 4GB capacity
  • DDR3 technology
  • Unbuffered ECC (Error-Correcting Code)
  • PC3-1600
  • 1600 MHz clock speed
  • 240-Pin DIMM
  • 1.5V operating voltage
  • Single Rank

Benefits:

  • Improved data integrity: The ECC functionality detects and corrects memory errors, preventing data corruption and system crashes.
  • Enhanced system stability: ECC reduces the likelihood of memory-related failures, improving system reliability.
  • Cost-effective solution: Unbuffered ECC offers a balance between memory performance and data protection at a lower cost than registered ECC.
  • Compatibility: Designed to be compatible with various server and workstation platforms.
  • Adequate memory capacity: 4GB of memory provides sufficient space for running various server applications.

Additional Details:

The HMT451U7DFR8A-PBT0 module conforms to industry-standard DDR3 specifications, ensuring compatibility with a wide range of server and workstation platforms that support DDR3 unbuffered ECC memory. The 'PC3-1600' designation indicates that it is designed to operate at a clock speed of 1600 MHz. Its single-rank configuration allows for simplified memory access. The 1.5V operating voltage contributes to energy efficiency. Unlike registered ECC, unbuffered ECC memory modules do not have a register between the memory controller and the DRAM chips. This reduces latency, but may also reduce maximum capacity or stability in some systems.

You May Also Be Interested in

Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess