Products specifications Report Issue?

Composition Cermet
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Turns 1
Packaging Bulk
Power Rating 500 mW
REACH SVHC No SVHC
Resistance 500 kΩ
RoHS Compliant
Shape Square
Temperature Coefficient 100 ppm/°C
Termination Pin
Tolerance 10 %
Voltage Rating 250 V
Weight 600 mg
Win Source Part Number 973016-25PR500KLF
Categories Potentiometers,Variable Resistors
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25PR500KLF CAD Model

Description

The 973016-25PR500KLF is a cermet composition potentiometer with a resistance of 500 kΩ and a power rating of 500 mW.

  • Resistance: 500 kΩ
  • Power Rating: 500 mW
  • Voltage Rating: 250 V
  • Tolerance: 10%
  • Temperature Coefficient: 100 ppm/°C
  • Mounting Type: Through hole
  • Supplier: Bi technologies
  • RoHS: Compliant
  • Supply and Demand Status: Shortage

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 1kΩ SMD Trimmer Potentiometers RoHS
Lowest to $0.0591
ECAD model for VG039NCHXTB102
Nidec Copal Electronics
TRIMMER 5K OHM 0.25W PC PIN SIDE / 5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14.0 Turn Side Adjustment
Need more? Email Us
ECAD model for RJ5EP502
TE Connectivity
POT 10K OHM 1/5W CARBON LOG / 10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1.0 Kierros Carbon 0.2W, 1/5W Solder Lug
Need more? Email Us
ECAD model for 23ESB103MMF50NF
Copal Electronics Inc.
Res Cermet Trimmer 500 Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (6.4 X 7.75 X 4.5mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for RJ-5EP500
Murata Electronics North America
Res Carbon Film Trimmer 3K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (3.1 X 3.6 X 1.85mm) J-Hook SMD T/R
Lowest to $0.2200
ECAD model for PVZ3A302C01R00
Bourns Inc.
7mm Potentiometer
Lowest to $0.0596
ECAD model for PTC0703D
Alps Alpine
RK09K1130AH1 Alps Alpine Potentiometers 10 KOhms20% datasheet, inventory, & pricing.
Lowest to $1.0046
ECAD model for RK09K1130AH1
Bourns Inc.
TRIMMER 100 OHM 0.1W SMD / 100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
ECAD model for PVA2A101A01R00
Bourns Inc.
TRIMMER 10 OHM 0.25W PC PIN TOP / 10 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12.0 Turn Top Adjustment
Lowest to $4.2711
ECAD model for 3266W-1-100LF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9750 $53.6250
125+ $0.8000 $100.0000
195+ $0.7750 $151.1250
270+ $0.7500 $202.5000
345+ $0.7250 $250.1250
465+ $0.6500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,150 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention