Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Benchmarq
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 114B
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2.5V ~ 4V
Current - Timekeeping (Max) 300µA @ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Standard Package 67 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571654-BQ4285EP
Ultra Librarian 3D Model Ultra Librarian BQ4285EP CAD Model

Description

The 571654-BQ4285EP is an integrated circuit (IC) belonging to the clock/timing category.

  • Type: Real-Time Clock
  • Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
  • Manufacturer: Benchmarq
  • Status: Obsolete
  • Package: Tube
  • Quantity: 67 pcs
  • Memory Size: 114B
  • Interface: Parallel
  • Voltage: 2.5V to 4V
  • Timekeeping Current: 300µA @ 5V

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 34-LPM / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 34-LPM
Need more? Email Us
ECAD model for DS1643AL-120
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.3610
ECAD model for DS1337+
Maxim Integrated
Real Time Clock Parallel 256Byte 28-Pin SOIC W T/R
Lowest to $4.6846
ECAD model for DS1501WSN+T&R
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
ECAD model for DS1685S-3+
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.2213
ECAD model for PCF85063BTL/1,118
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ECAD model for DS1374U-3+
Renesas Electronics America
IC Rtc Clk/calendar I2C 8-TSSOP
Need more? Email Us
ECAD model for IDT1337GDVGI
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
ECAD model for DS1315N-33+
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
ECAD model for DS17285SN-3+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3527 $65.4689
17+ $7.6740 $130.4580
27+ $7.4342 $200.7234
36+ $7.1944 $258.9984
47+ $6.9545 $326.8615
63+ $6.2352 $392.8176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention