EN
  • EN
  • DE

GRLZ-1/8-B

Part No GRLZ-1/8-B
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description ONE-WAY FLOW CONTROL VALVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Valves and Control
Mfr Festo Corporation
Package Bulk
Product Status Active
Type Flow Restrictor, Adjustable
Function One-Way
Operating Pressure 4 ~ 145 PSI (0.3 ~ 10 bar)
Fluid Type Air, Inert Gas, Liquid
Connection Method Threaded
Mounting Type Sub-Base Mount
Temperature Range - Operating -10°C ~ 60°C
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 1088621-GRLZ-1/8-B
Ultra Librarian 3D Model Ultra Librarian GRLZ-1/8-B CAD Model

Description

The 1088621-GRLZ-1/8-B is a flow restrictor valve designed for industrial automation and control systems.

  • Valve Type: Flow Restrictor
  • Application: Industrial Automation and Control Systems
  • Adjustable: Yes
  • Manufacturer: Festo Corporation
  • Packaging: Bulk
  • Mounting: Sub-Base
  • Operating Pressure: 4 ~ 145 PSI (0.3 ~ 10 bar)
  • Temperature Range: -10°C to 60°C
  • Fluid Types: Air, Inert Gas, Liquid
  • Status: Active
  • Compliance: Industry Standards

You May Also Be Interested in

Belimo
CCV, 3-WAY, SS TRIM, 3/4", CV 14
Lowest to $0.2125
Festo Corporation
ONE-WAY FLOW CONTROL VALVE
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
LINEAR DRIVE
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 3", CV 170
Lowest to $0.1686
Crouzet USA
MEMORY ELEMENT 4/2 SUB-BASE MNT
Need more? Email Us
Festo Corporation
STOPPER CYLINDER
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 1-1/2", CV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess