EN
  • EN
  • DE

ADN-20-50-A-P-A

Part No ADN-20-50-A-P-A
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description COMPACT CYLINDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1043426-ADN-20-50-A-P-A
Ultra Librarian 3D Model Ultra Librarian ADN-20-50-A-P-A CAD Model

Description

The 1043426-ADN-20-50-A-P-A is an actuator/cylinder manufactured by Festo Corporation.

  • Category: belongs to the Pneumatics, Hydraulics - Actuators/Cylinders category in the industrial automation and controls market
  • Series: part of the Festo Corporation series
  • Packaging: comes in a bulk package
  • Application: designed for use in pneumatic and hydraulic systems, providing reliable actuation for various industrial applications
  • Status: an active and trusted solution in the market, ensuring smooth and efficient automation processes

You May Also Be Interested in

Festo Corporation
SEMI-ROTARY DRIVE
Need more? Email Us
Honeywell
ACTUATOR DIRECT COUPLED VALVE TY
Need more? Email Us
Festo Corporation
ONE-WAY FLOW CONTROL VALVE
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 2", CV 57
Need more? Email Us
Festo Corporation
PUSH-IN T-FITTING
Need more? Email Us
Festo Corporation
ROUND CYLINDER
Need more? Email Us
Festo Corporation
STOPPER CYLINDER
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 1-1/2", CV
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess