EN
  • EN
  • DE

B9899

Part No B9899
Manufacturer Belden Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048071-B9899
Categories OEM Parts(A-B)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B9899 CAD Model

Description

The Belden B9899 is a high-performance coaxial cable designed for demanding signal transmission applications. This cable is engineered to provide excellent signal integrity, low attenuation, and robust protection against interference, ensuring reliable data transfer over a wide range of frequencies.

Applications:

  • Broadband communication systems
  • Satellite communication
  • Video signal transmission
  • Security systems
  • Industrial Ethernet networks

Features:

  • Low signal attenuation for long-distance transmission
  • High shielding effectiveness to minimize interference
  • Durable construction for harsh environments
  • Impedance matched for optimal signal transfer
  • Flame-retardant jacket for safety

Benefits:

  • Reliable signal transmission with minimal loss
  • Improved signal quality in noisy environments
  • Long-lasting performance in challenging conditions
  • Reduced signal reflections and improved data accuracy
  • Enhanced safety in fire-prone areas

Specifications:

The Belden B9899 typically features a solid or stranded center conductor made of copper or copper-clad steel, surrounded by a dielectric insulator. Shielding is provided by a braided or foil layer, and the entire assembly is encased in a durable outer jacket. Key specifications include impedance (typically 50 or 75 ohms), capacitance, attenuation per unit length, and voltage rating. Consult the official Belden datasheet for precise values and environmental ratings. It is designed to meet or exceed industry standards for coaxial cable performance, ensuring compatibility with a wide range of equipment and systems.

The B9899 cable offers a combination of high performance, durability, and safety, making it a suitable choice for critical signal transmission applications where reliability and signal integrity are paramount.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Amic
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess