EN
  • EN
  • DE

AX202051+TW

Part No AX202051+TW
Manufacturer Belden Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133603-AX202051+TW
Categories Custom Parts
Manufacturer Belden Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AX202051+TW CAD Model

Description

The Belden AX202051+TW is a high-performance data cable designed for demanding industrial and commercial applications. This cable is engineered to provide reliable data transmission in environments where signal integrity is crucial.

Applications:

  • Industrial Ethernet networks
  • Process automation systems
  • Transportation systems
  • Security and surveillance systems
  • Data centers

Features:

  • Category 6A performance
  • 26 AWG stranded tinned copper conductors
  • Foam FEP insulation
  • Overall shield of aluminum foil and tinned copper braid
  • TPE (Thermoplastic Elastomer) jacket
  • RoHS compliant
  • Excellent electrical performance up to 500 MHz
  • Supports Power over Ethernet (PoE) and Power over Ethernet Plus (PoE+)

Benefits:

  • Reliable data transmission: Ensures consistent and accurate data transfer, minimizing downtime and errors.
  • High bandwidth: Supports high-speed data applications and future network upgrades.
  • Durable construction: Withstands harsh industrial environments, including exposure to chemicals, abrasion, and temperature extremes.
  • EMI/RFI protection: Shielded design minimizes interference from external sources, ensuring signal integrity.
  • Easy installation: Flexible TPE jacket allows for easy routing and termination.
  • Long-term cost savings: Reduced maintenance and replacement costs due to the cable's robust design and reliable performance.

The AX202051+TW cable's Category 6A rating ensures it meets or exceeds industry standards for data transmission performance. The cable's construction includes 26 AWG stranded tinned copper conductors, which provide excellent conductivity and flexibility. The foam FEP insulation minimizes signal loss and provides consistent impedance. The overall shield, consisting of aluminum foil and tinned copper braid, provides superior protection against electromagnetic and radio frequency interference (EMI/RFI).

The TPE jacket offers exceptional resistance to chemicals, abrasion, and extreme temperatures, making it suitable for harsh industrial environments. The cable is also RoHS compliant, ensuring it meets environmental regulations. With its excellent electrical performance up to 500 MHz, the AX202051+TW cable supports high-speed data applications and future network upgrades. It also supports Power over Ethernet (PoE) and Power over Ethernet Plus (PoE+), allowing for the simultaneous transmission of power and data over a single cable.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Microchip Technology
Need more? Email Us
Qualcomm
Lowest to $7.9791
STMicroelectronics
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Anachip Corp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess