The Belden AX106506-1M0 is a high-performance Category 6A RJ45 modular cord designed for demanding networking applications. This 1-meter cable ensures reliable data transmission in environments requiring robust connectivity and minimal signal degradation. It is engineered to meet or exceed industry standards for Category 6A performance, providing a dependable solution for high-speed data transfer.
Applications:
- 10 Gigabit Ethernet applications
- Data centers
- Enterprise networks
- High-bandwidth video distribution
- Power over Ethernet (PoE) applications
Features:
- Category 6A performance
- RJ45 connectors
- 1-meter length
- Shielded construction
- Stranded copper conductors
- Durable jacket
Benefits:
- Ensures reliable 10 Gigabit Ethernet performance, supporting high-speed data transfer rates.
- Minimizes signal interference and crosstalk, providing a clean and stable connection.
- Offers flexibility in connecting devices within a 1-meter range.
- Provides a robust and long-lasting solution for demanding networking environments.
- Supports Power over Ethernet (PoE) applications, allowing for simultaneous data and power transmission.
Additional Details:
The AX106506-1M0 cable features shielded construction, which significantly reduces electromagnetic interference (EMI) and crosstalk, ensuring optimal signal integrity. The stranded copper conductors enhance flexibility and durability, making the cable suitable for repeated bending and flexing. The RJ45 connectors are designed for secure and reliable connections, minimizing the risk of accidental disconnections. The cable's jacket is made from a durable material that protects the conductors from physical damage and environmental factors.
This cable is ideal for use in data centers, enterprise networks, and other environments where high-speed data transmission and reliable connectivity are critical. It supports a wide range of applications, including 10 Gigabit Ethernet, high-bandwidth video distribution, and Power over Ethernet (PoE). The AX106506-1M0 is a dependable choice for ensuring optimal network performance and minimizing downtime.