EN
  • EN
  • DE

AX103019

Part No AX103019
Manufacturer Belden Inc.
Catalog Keystone - Inserts
Description MDVO LC KEY DUP MM BR-AL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Keystone Connectors - Keystone Inserts
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 998735-AX103019
Ultra Librarian 3D Model Ultra Librarian AX103019 CAD Model

Description

The AX103019 is a keystone connector insert from Belden Inc.

  • Category: keystone connectors
  • Designed for: use in various applications
  • Package: bulk package
  • Standard Package: 1 piece
  • Product Status: active
  • REACH: not affected by REACH regulations
  • HTSUS Code: 0000.00.0000
  • Moisture Sensitivity Level (MSL): not applicable
  • Description: Upgrade your keystone connector system with the AX103019 keystone connector insert.

You May Also Be Interested in

Belden Inc.
10GX JACK MDVO BLACK
Need more? Email Us
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Pulse
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Tripp Lite
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Panduit Corp
JACK MODULE
Need more? Email Us
Phoenix Contact
INSERT 6P6C JACK COUPLER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess