EN
  • EN
  • DE

AX100781

Part No AX100781
Manufacturer Belden Inc.
Catalog Cable Ties and Cable Lacing
Description HOOK & LOOP SADDLE (25 PER BAG)  /  - - - - -
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Belden Inc.
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5806.10.2400
Standard Package 1
Win Source Part Number 1047151-AX100781
Ultra Librarian 3D Model Ultra Librarian AX100781 CAD Model

Description

The Belden Inc. AX100781 is a high-quality cable tie that belongs to the category of cables and wires management.

  • Win Source Part Number: 1047151-AX100781
  • REACH: unaffected
  • ECCN: EAR99
  • Usage: Widely used in various electronic devices for cable management purposes.

You May Also Be Interested in

Essentra Components
LADDER TIE: 316 STAINLESS STEEL
Need more? Email Us
HellermannTyton
WDE TIE W/1/4" STD 120LB 15.7"
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Panduit Corp
CABLE TIE MINI 18LB WR BLK 7.9"
Need more? Email Us
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
Essentra Components
CABLE TIE SCREW MOUNT:NYL NATURA
Need more? Email Us
Panduit Corp
AERIAL SUPPORT TIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess