EN
  • EN
  • DE

AST15-5-C100

Part No AST15-5-C100
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description AERIAL SUPPORT TIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Packaging 100 per Pkg
Status Active
Wire/Cable Tie Type Standard, Releasable
Bundle Diameter 1.50" (38.10mm)
Length 0.574' (175.00mm, 6.89")
Width 0.448" (11.40mm)
Mounting Free Hanging (In-Line)
Tensile Strength 75 lbs (34.02 kg)
Features Weather Resistant
Material Polypropylene (PP)
Color Black
Win Source Part Number 1102484-AST15-5-C100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AST15-5-C100 CAD Model

Description

The Panduit Corp AST15-5-C100 is a standard, releasable wire/cable tie that is designed for use in various applications, including cable management, wire bundling, and organization.

  • Length: 0.574' (175.00mm, 6.89")
  • Bundle Diameter: 1.50" (38.10mm)
  • Weather-Resistant: Yes
  • Tensile Strength: 75 lbs (34.02 kg)
  • Material: Polypropylene (PP)
  • Color: Black

You May Also Be Interested in

Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 50LBS 9.06" / Standard, Locking Black 1.97" (50.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
Panduit Corp
CBL TIE RELEASABLE BLK 75LB 5.6" / Standard, Releasable Black 1.00" (25.40mm) 0.448" (11.40mm) 75 lbs (34.02 kg)
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us
3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 8LBS 2.8" / Standard, Locking Natural 0.60" (15.24mm) 0.070" (1.80mm) 8 lbs (3.62 kg)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess