EN
  • EN
  • DE

BT2M-M0

Part No BT2M-M0
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description CABLE TIE MINI 18LB WR BLK 7.9"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Packaging 1000 per Pkg
Status Active
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 2.00" (50.80mm)
Length 0.658' (200.66mm, 7.90")
Width 0.095" (2.40mm)
Mounting Free Hanging (In-Line)
Tensile Strength 18 lbs (8.16 kg)
Features Weather Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 1021581-BT2M-M0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT2M-M0 CAD Model

Description

The BT2M-M0 is a black, weather-resistant cable tie from Panduit Corp.

  • Product Name: BT2M-M0
  • Manufacturer: Panduit Corp.
  • Color: Black
  • Resistance: Weather-Resistant
  • Supply and Demand Status: Balanced
  • Bundle Diameter: 2.00" (50.80mm)
  • Tensile Strength: 18 lbs (8.16 kg)
  • Material: Polyamide (PA66), Nylon 6/6
  • Applications: Automotive, Aerospace, and Construction

You May Also Be Interested in

Essentra Components
CABLE TIE DOUBLE LOCKING:NYL BLA
Need more? Email Us
Essentra Components
CABLE TIE STANDARD:NYLON SILVER
Need more? Email Us
HellermannTyton
WDE TIE W/1/4" STD 120LB 15.7"
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
American Electrical Inc.
CBL TIE LOCKING BLK 175LB 1.181'
Lowest to $1.3231
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822
Panduit Corp
CABLE TIE MINI 18LB WR BLK 7.9"
Need more? Email Us
Essentra Components
LADDER TIE: 316 STAINLESS STEEL
Need more? Email Us
3M
RECLOSABLE FSTNR 1.5" X 20FT BLK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess