EN
  • EN
  • DE

8458MN 0081000

Part No 8458MN 0081000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CABLE 15COND 22AWG GRAY 1000'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Belden Inc.
Series SpaceMaker™
Package Spool
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 15
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.267" (6.78mm)
Length 1000.0' (304.8m)
Jacket Color Gray
Ratings UL Style 2937
Voltage 300 V
Temperature Range - Operating -20°C ~ 80°C
Usage Audio, Control, Instrumentation
Jacket (Insulation) Thickness 0.0160" (0.406mm)
Conductor Insulation Polypropylene (PP)
Base Product Number 8458MN
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 876573-8458MN 0081000
Ultra Librarian 3D Model Ultra Librarian 8458MN 0081000 CAD Model

Description

The 876573-8458MN 0081000 is a multi-conductor cable from Belden Inc.'s SpaceMaker™ series.

  • Applications: audio, control, and instrumentation
  • Packaging: spool
  • Length: 1000.0 feet (304.8 meters)
  • Conductors: 15
  • Wire Gauge: 22 AWG
  • Voltage Rating: 300 V
  • Conductor Material: copper and tinned
  • Jacket Insulation: poly-vinyl chloride (PVC)
  • Diameter: 0.267 inches (6.78mm)
  • UL Style: 2937
  • Jacket Color: gray
  • ECCN Classification: EAR99
  • HTSUS code: 8544.49.3080
  • Status: active product
  • MSL: not applicable

You May Also Be Interested in

HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
Belden Inc.
CBL 12PR 16AWG SHLD / 24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2300' (701.0m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Alpha Wire
XG FLEX 20 AWG 5C UNSHIELDED / 5 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
TECC0019C7 / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess