EN
  • EN
  • DE

7958A 0101000

Part No 7958A 0101000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description MULTI-PAIR 8COND 24AWG BLK 100' / 8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil 100.0' (30.5m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Series DataTuff®
Package Bulk
Cable Type Multi-Pair, Cat5e
Number of Conductors 8 (4 Pair)
Wire Gauge 24 AWG
Conductor Strand Solid
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.265" (6.73mm)
Shield Type Foil
Length 100.0' (30.5m)
Jacket Color Black
Ratings UL Style CMR
Features Drain Wire, Oil Resistant, Rip Cord, UV Resistant
Temperature Range - Operating -40°C ~ 75°C
Usage Network
Conductor Insulation Polyolefin (PO)
Shield Material Aluminum
Shield Coverage 100%
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.1000
Other Names BEL1023-100
Standard Package 1
Win Source Part Number 1041764-7958A 0101000
Ultra Librarian 3D Model Ultra Librarian 7958A 0101000 CAD Model

Description

This DataTuff® multi-pair Cat5e cable is a high-quality network cable designed for use in harsh environments.

  • Conductor Strand: Solid Copper Bare
  • Shield Type: Aluminum Foil
  • Oil/UV Resistance: Yes
  • Features: Drain Wire, Rip Cord
  • Jacket Insulation: Poly-Vinyl Chloride (PVC)
  • Jacket Thickness: 0.265" (6.73mm)
  • Shield Coverage: 100%
  • Temperature Range: -40°C to 75°C
  • UL Style: CMR
  • Package: Bulk
  • Conductors: 8 (4 Pair)
  • Wire Gauge: 24 AWG
  • Length: 100.0' (30.5m)
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8544.49.1000

You May Also Be Interested in

TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 12 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 12PR 16AWG SHLD / 24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2300' (701.0m)
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess