EN
  • EN
  • DE

1673B TIN100

Part No 1673B TIN100
Manufacturer Belden Inc.
Catalog Coaxial Cables (RF)
Description #19 TFE CU FS BRD TINNED COAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Coaxial Cables (RF)
Mfr Belden Inc.
Series *
Package Spool
Product Status Active
Base Product Number 1673B
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1038376-1673B TIN100
Ultra Librarian 3D Model Ultra Librarian 1673B TIN100 CAD Model

Description

The 1038376-1673B TIN100 is a coaxial cable from Belden Inc.

  • Package: spool
  • Standard Package: 1 pcs
  • Status: active
  • Application: RF (radio frequency)
  • Category: cables and wires - coaxial cables
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8544.20.0000
  • Manufacturer: Belden Inc.
  • Base Product Number: 1673B
  • MSL: not applicable

You May Also Be Interested in

Amphenol-RF Division
SMA BLKHD JCK IP67-AMC PLG 50MM / Reverse Polarity SMA Bulkhead Crimp Jack IP 67 to AMC Right Angle Plug Terminated Using 1.13 MM Cable, Various Lengths
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG LMR400 2M
Need more? Email Us
Amphenol-RF Division
SMA RA PLG-STRT PLG RG-316DB .5M / Cable Assembly Coaxial 0.5m SMA to SMA M-M Bag
Need more? Email Us
Samtec Inc.
CABLE ASSEMBLY RG179 0.15M 30AWG / Cable Assembly RG179 0.15m 30AWG BNC to MCX PL-PL Bulk
Need more? Email Us
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 180MM
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM / Cable Assembly 1.37mm Cable 0.1m SMA to AMC F-M Bag
Lowest to $8.1852
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Hirose Electric Co Ltd
COAX CBL U.FL TO CABLE 3.9\
Need more? Email Us
Amphenol-RF Division
CABLE BNC PLUG TO PLUG 12" / Cable Assembly Belden 4855R 0.305m BNC to BNC M-M Bag
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess