EN
  • EN
  • DE

ZY8105G-R1

Part No ZY8105G-R1
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.5-5.5V / Module DC-DC 1-OUT 0.5V to 5.5V 5A 11-Pin SIP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Bel Power Solutions
Series Intelligent POL Converter
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module, Digital
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 14V
Voltage - Output 1 0.5 ~ 5.5 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Operating Temperature Range 0°C ~ 70°C
Efficiency 92.4%
Mounting Style Through Hole
Package 11-SIP Module
Dimension 1.20" L x 0.26" W x 0.84" H (30.5mm x 6.7mm x 21.4mm)
Win Source Part Number 800453-ZY8105G-R1
Popularity Medium
Supply and Demand Status Balance
Family Name ZY8105
Introduction Date April 28, 2014
Country of Origin Slovakia(SlovakRepublic)
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZY8105G-R1 CAD Model

Description

The ZY8105G-R1 by Bel Power Solutions is a non-isolated POL module that is designed to be used in various electronic applications.

  • Product Type: Non-isolated POL module
  • Output Voltage: 0.5 ~ 5.5V
  • Output Current: 5A (Maximum)
  • Efficiency: 92.4%
  • Package: 11-SIP module
  • Dimensions: 1.20" L x 0.26" W x 0.84" H (30.5mm x 6.7mm x 21.4mm)
  • Mounting: Through-hole
  • Operating Temperature: 0°C to 70°C
  • Application: ITE (Commercial)

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9189 $59.5945
12+ $9.7796 $117.3552
19+ $9.4740 $180.0060
26+ $9.1684 $238.3784
33+ $8.8628 $292.4724
44+ $7.9459 $349.6196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess