The P6SMB130A R4 is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It's designed to protect electronic circuits from voltage surges caused by electrostatic discharge (ESD), inductive switching, and lightning.
Applications
- Protection of sensitive electronic equipment from voltage transients.
- ESD protection for I/O interfaces, data lines, and power supplies.
- Surge protection in automotive electronics.
- Protection of microcontrollers and other integrated circuits.
- Use in industrial control systems.
Features
- Glass passivated junction.
- Excellent clamping capability.
- Low incremental surge resistance.
- Fast response time: typically less than 1.0 ps from 0 Volts to BV min.
- Typical IR less than 1 μA above 10V.
- P600 package.
Benefits
- Reliable protection against transient voltage events.
- Reduced component failures due to voltage surges.
- Increased system uptime.
- Improved product reliability.
- Cost-effective surge protection solution.
Additional Details
The P6SMB130A R4 TVS diode has a peak pulse power dissipation of 600W. The '130A' in the part number indicates a standoff voltage of 130V. This means that the diode will not conduct under normal operating conditions up to 130V. When a transient voltage exceeds this level, the diode rapidly clamps the voltage to a safe level, diverting the excess current away from the protected circuitry. The glass passivated junction ensures high reliability and long-term stability. The fast response time is critical for protecting against fast-rising transient events, preventing damage to sensitive components. The low leakage current (IR) minimizes power consumption under normal operating conditions. The P600 package is a through-hole package, which provides robust mechanical support and heat dissipation. TVS diodes like the P6SMB130A R4 are essential components in modern electronic devices, safeguarding against the damaging effects of voltage surges and ensuring reliable operation.