EN
  • EN
  • DE

S221-2798-C0

Part No S221-2798-C0
Manufacturer Bel Fuse Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989591-S221-2798-C0
Categories OEM Parts( S )
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S221-2798-C0 CAD Model

Description

The S221-2798-C0 is a surface mount fuse manufactured by Bel Fuse Inc. This fuse is designed to provide overcurrent protection for sensitive electronic circuits. It features a compact size, high interrupting rating, and reliable performance, making it suitable for a wide range of applications.

Applications:

  • Power Supplies: Provides overcurrent protection for power supplies and adapters.
  • Battery Chargers: Protects battery charging circuits from overloads and short circuits.
  • Consumer Electronics: Used in televisions, set-top boxes, and other consumer devices.
  • Lighting Systems: Protects LED drivers and lighting control circuits.
  • Industrial Equipment: Employed in industrial control systems and automation equipment.

Features:

  • Surface Mount Package: Allows for easy assembly onto PCBs.
  • High Interrupting Rating: Provides a high interrupting rating to safely clear fault currents.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • Fast Acting: Offers fast-acting protection to quickly respond to overcurrent conditions.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Enhanced Circuit Protection: Protects sensitive electronic circuits from damage due to overcurrent conditions.
  • Improved System Reliability: Prevents catastrophic failures and enhances the overall reliability of the system.
  • Space Saving: Compact package design allows for efficient use of PCB space.
  • Simplified Circuit Design: Simplifies circuit design by providing a reliable overcurrent protection solution.
  • Compliance with Standards: Meets industry standards for safety and performance, ensuring compliance with regulatory requirements.

The S221-2798-C0 is typically available with various current ratings to suit different application requirements. It operates within a wide temperature range, typically from -40°C to +85°C, making it suitable for various industrial and commercial environments. This fuse is designed to provide stable and reliable performance over its operating life, making it a preferred choice for critical protection applications. The fuse helps prevent fire hazards and equipment damage by quickly interrupting the circuit in the event of an overcurrent condition. Bel Fuse is known for its quality and reliability, and this fuse is no exception, providing designers with a trusted solution for circuit protection.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess