EN
  • EN
  • DE

C1Q250MA

Part No C1Q250MA
Manufacturer Bel Fuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820086-C1Q250MA
Ultra Librarian 3D Model Ultra Librarian C1Q250MA CAD Model

Description

The C1Q250MA is a fast-acting ceramic tube fuse designed for circuit protection. It is manufactured by Bel Fuse Inc., a company specializing in circuit protection devices. This fuse is specifically designed to protect sensitive electronic components from overcurrent and short-circuit conditions.

Applications:

  • Power supplies.
  • Battery chargers.
  • Consumer electronics.
  • Industrial equipment.
  • Lighting circuits.

Features:

  • Fast-Acting: Quickly interrupts the circuit in response to overcurrent conditions.
  • Ceramic Tube Construction: Provides excellent arc quenching and insulation properties.
  • 250V AC Voltage Rating: Suitable for use in 250V AC circuits.
  • 5A Current Rating: Designed to protect circuits with a maximum current of 5A.
  • Compact Size: Allows for easy integration into various electronic devices.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Reliable Circuit Protection: Protects electronic components from damage due to overcurrent and short-circuit conditions.
  • Fast Response Time: Minimizes the duration of overcurrent events, reducing the risk of damage.
  • Safe Operation: Ceramic tube construction provides excellent arc quenching, ensuring safe operation.
  • Wide Range of Applications: Suitable for use in various electronic devices and circuits.
  • Easy to Install: Compact size and simple design allow for easy installation.

Additional Details:

The C1Q250MA has a breaking capacity appropriate for its voltage and current ratings. It is designed to meet industry standards for safety and performance. The fuse is commonly available in a standard cylindrical package with axial leads for easy mounting. Detailed specifications, including breaking capacity, resistance, and pulse withstand characteristics, are available in the manufacturer's datasheet.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0705 $57.8100
2,000+ $0.0578 $115.6000
3,065+ $0.0566 $173.4790
4,260+ $0.0543 $231.3180
5,435+ $0.0531 $288.5985
7,320+ $0.0474 $346.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess