EN
  • EN
  • DE

S558-5999-BQ-F

Part No S558-5999-BQ-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description MODULE TRANSFORMER / 350µH LAN 1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Tape & Reel (TR)
Transformer Type LAN 1000 Base-T
Inductance 350µH
Mounting SMD (SMT)
Dimension 1.095" L x 0.480" W (27.81mm x 12.19mm)
Height - Seated (Max) 0.285" (7.24mm)
Other Names Y5585999BQ-F
Standard Package 240
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232772-S558-5999-BQ-F
Ultra Librarian 3D Model Ultra Librarian S558-5999-BQ-F CAD Model

Description

The S558-5999-BQ-F is a LAN 1000 Base-T pulse transformer from Bel Fuse Inc.

  • Type: LAN 1000 Base-T pulse transformer
  • Inductance: 350µH
  • Height: 0.285 inches (7.24mm)
  • Package/Case: tape & reel (TR)
  • Standard Package: 240 units
  • Mounting: SMD (SMT)
  • Temperature Range: -40°C to 85°C
  • Dimension: 1.095 inches L x 0.480 inches W (27.81mm x 12.19mm)
  • Compliance: ECCN and REACH approved

You May Also Be Interested in

Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
XFMR
Lowest to $2.5417
Pulse
MODULE INTERFACE SNGL LAN 10BT
Lowest to $4.0464
Pulse
IC CHIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Pulse
MODULE TRANSFORMER
Lowest to $3.9275
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess