EN
  • EN
  • DE

S558-5500-JD

Part No S558-5500-JD
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description XFRMR LAN 2.5G 60W POE SMD / 180µH LAN 2.5G Base-T, Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Tape & Reel
Transformer Type LAN 2.5G Base-T, Power over Ethernet (PoE)
Inductance 180µH
Mounting SMD (SMT)
Dimension 0.690" L x 0.600" W (17.53mm x 15.24mm)
Height - Seated (Max) 0.225" (5.71mm)
Temperature Range - Operating 0°C ~ 70°C
Other Names 507-2170-6,507-2170-1,507-2170-2
Standard Package 380
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232779-S558-5500-JD
Ultra Librarian 3D Model Ultra Librarian S558-5500-JD CAD Model

Description

The S558-5500-JD is a transformer product that comes in a tape and reel package.

  • Application: LAN 2.5G Base-T and Power over Ethernet (PoE)
  • Package: Tape and Reel
  • Inductance: 180μH
  • Height-Seated (Max): 0.225" (5.71mm)
  • Temperature Range: 0°C to 70°C
  • Standard Package: 380
  • Mounting Technology: SMD (SMT)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8504.31.2000
  • Other Names: 507-2170-6, 507-2170-1, and 507-2170-2

You May Also Be Interested in

Pulse
MODULE SINGLE GIGABIT LAN 24SOIC / LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Lowest to $2.6900
Pulse
PULSE XFMR 1:1.41 TX 1:1 RX
Lowest to $6.2485
Pulse
MODULE XFRMR QUAD ETHR LAN40SOIC / LAN Pulse Transformer 1CT:1CT Surface Mount
Lowest to $5.3111
Pulse
MODULE 10BASE-T INTRFACE 1:1 SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Pulse
MODULE 10BASE-T INTRFACE
Lowest to $2.7590
Pulse
IC CHIP
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess