EN
  • EN
  • DE

S553-6500-D1-F

Part No S553-6500-D1-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE XFMR 1:2.4TX/1:1RX 1/1.8MH / 1.0mH, 1.8mH T1/E1 (Octal) Pulse Transformer 1:2.4 Transmitter, 1:1 Receiver Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Transformer Type T1/E1 (Octal)
Inductance 1.0mH, 1.8mH
Mounting SMD (SMT)
Dimension 1.100" L x 0.476" W (27.94mm x 12.09mm)
Height - Seated (Max) 0.236" (5.99mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names S5536500D1-F
Standard Package 320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232795-S553-6500-D1-F
Ultra Librarian 3D Model Ultra Librarian S553-6500-D1-F CAD Model

Description

The Bel Fuse Inc. manufactured 1232795-S553-6500-D1-F is a T1/E1 (Octal) transformer type pulse transformer.

  • Inductance: 1.0mH and 1.8mH
  • Height: 0.236" (5.99mm) when seated
  • Packaging: Bulk packaging
  • Mounting: SMD (SMT)
  • Temperature Range: -40°C to 85°C
  • Dimension: 1.100" L x 0.476" W (27.94mm x 12.09mm)
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Pulse
IC CHIP
Need more? Email Us
Pulse
MODULE SINGLE GIGABIT LAN 24SOIC / LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Lowest to $2.6900
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Pulse
MODULE 10BASE-T INTRFACE 1:1 SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
Pulse
MODULE TRANSFMR SNGL LAN 12P SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Lowest to $3.4211
Pulse
TRANSFORMER
Lowest to $2.5179
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Pulse
XFMR
Lowest to $2.5417
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess