EN
  • EN
  • DE

LENOVO 00NA009 - 2 m Mini-SAS/Mini-SAS 1x Cabe (host SFF-8088 to

Part No LENOVO 00NA009 - 2 m Mini-SAS/Mini-SAS 1x Cabe (host SFF-8088 to
Manufacturer Lenovo
Catalog Cables
Description Lenovo 2m mSAS-mSAS. Cable length: 2 m, Connector 1: Mini-SAS, Connector 2: Mini-SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425113-LENOVO 00NA009 - 2 m Mini-SAS/Mini-SAS 1x Cabe (host SFF-8088 to
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00NA009 - 2 m Mini-SAS/Mini-SAS 1x Cabe (host SFF-8088 to CAD Model

Description

The LENOVO 00NA009 is a 2-meter Mini-SAS to Mini-SAS 1x cable, featuring a host SFF-8088 connector on one end. This high-performance cable is designed for connecting external storage arrays, enclosures, or SAN (Storage Area Network) devices to servers or workstations equipped with Mini-SAS ports. The SFF-8088 connector is specifically designed for external connections, offering a secure and reliable interface for high-speed data transfer. With support for multi-gigabit data rates, the LENOVO 00NA009 is an ideal solution for applications that demand high throughput and fast access to storage, such as data backups, video editing, and database management. The cable's length provides flexibility in system configuration and placement of storage devices, while its high-quality construction ensures durability and consistent performance. For IT professionals and businesses that require robust and efficient storage solutions, the LENOVO 00NA009 Mini-SAS cable is an essential component that facilitates seamless data communication between storage systems and computing devices.

You May Also Be Interested in

NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess