EN
  • EN
  • DE

S553-5999-F2-F

Part No S553-5999-F2-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE XFMR 1CT:2CT TX/1CT:1CT RX / 28µH, 110µH LAN 10G Base-T Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Product Status Obsolete
Transformer Type LAN 10G Base-T
Inductance 28µH, 110µH
Mounting SMD (SMT)
Dimension 0.500" L x 0.285" W (12.70mm x 7.24mm)
Height - Seated (Max) 0.225" (5.72mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names Y5535999F2-F
Standard Package 900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232783-S553-5999-F2-F
Ultra Librarian 3D Model Ultra Librarian S553-5999-F2-F CAD Model

Description

This electronic component is a transformer type LAN 10G Base-T.

  • Win Source Part Number: 1232783-S553-5999-F2-F
  • Package: Bulk
  • Height-Seated: 0.225 inches
  • Standard Package: 900
  • Mounting Type: SMD (SMT)
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Pulse
XFMR
Lowest to $2.5417
Pulse
MODULE 10BASE-T INTRFACE 1:1 SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess