EN
  • EN
  • DE

43860-0025

Part No 43860-0025
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Jack, Right-Angle, Low Profile, Inverted, Shielded, No Panel Grounding Tabs, 8/8, Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Color Black
Connector Type RJ45
Contact Material Brass, Bronze
Contact Plating Gold
Country of Origin US
Current Rating 1.5 A
Depth 15.75 mm
Flammability Rating UL94 V-0
Gender Female
Housing Color Black
Housing Material Thermoplastic
Length 16.38 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 8
Number of Ports 1
Number of Positions 8
Number of Positions Loaded 8
Orientation Right Angle
Pitch 2.04 mm
Plating Tin
RoHS Compliant
Shielding Shielded
Termination Through Hole
Voltage Rating (AC) 150 V
Voltage Rating (DC) 150 V
Width 13.53 mm
Win Source Part Number 1017125-43860-0025
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 43860-0025 CAD Model

Description

The Molex LLC electronic component is a right-angle RJ45 connector with 8 positions and a pitch of 2.04mm.

  • Connector Type: RJ45
  • Orientation: Right Angle
  • Positions: 8
  • Pitch: 2.04mm
  • Loaded Positions: 8
  • Termination: Through-Hole
  • Shielded: Yes
  • Housing Material: Thermoplastic
  • Current Rating: 1.5A
  • Voltage Rating: 150V
  • Approvals: UL
  • Contact Plating: Gold
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
Amphenol
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 4P4C VERT UNSHLD
Need more? Email Us
Wurth Electronics Inc
WR-MJ 8P8C THT HORIZONTAL
Need more? Email Us
Pulse
Modular Connectors / Ethernet Connectors 100Base-TX NonPoE 1-Port RJ45 THT PIP
Lowest to $4.0745
TE Connectivity
CONN MOD JACK 10P10C R/A SHLD
Lowest to $3.9288
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6994 $51.2886
46+ $2.2149 $101.8854
70+ $2.1457 $150.1990
97+ $2.0765 $201.4205
125+ $2.0073 $250.9125
167+ $1.7996 $300.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 991 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess