EN
  • EN
  • DE

0813-1X1T-57-F

Part No 0813-1X1T-57-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Mfr Bel Fuse Inc.
Series MagJack®
Package Tray
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE)
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.538" (13.66mm)
LED Color Does Not Contain LED
Number of Cores per Jack 6
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Down
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 50.0µin (1.27µm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 08131X1T57-F,507-1421,08131X1T57F
Standard Package 40
Win Source Part Number 1097798-0813-1X1T-57-F
Ultra Librarian 3D Model Ultra Librarian 0813-1X1T-57-F CAD Model

Description

The Bel Fuse Inc. 1097798-0813-1X1T-57-F is an RJ45 connector with magnetics.

  • Shielding: EMI Finger
  • Termination Style: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Package: Tray
  • Mounting Type: Through Hole
  • Angle Orientation: 90°
  • Operating Temperature Range: 0°C to 70°C
  • Height Above Board: 0.538" (13.66mm)

You May Also Be Interested in

Molex, LLC
Modular Jack, Right-Angle, Low Profile, Surface Mount, 6/4, 1.27µm Gold Plating
Need more? Email Us
Molex, LLC
Conn SDL PL 6 POS 1.27mm Crimp ST Cable Mount 6 Terminal 1 Port
Need more? Email Us
Molex, LLC
Conn Modular Jack F 6 POS 1.27mm Solder RA Thru-Hole 6 Terminal 1 Port Cat 3 Tray
Lowest to $1.2457
Molex, LLC
Connector Accessories SFP Cage Right Angle Copper Alloy Nickel SFP Tray
Need more? Email Us
Molex, LLC
Conn RJ-45 F 8 POS 1.02mm Solder RA SMD 8 Terminal 1 Port Cat 3 Box/Package/Tray
Lowest to $1.4797
Molex, LLC
Modular Jack, Right-Angle, Low Profile, Inverted, Shielded, No Panel Grounding Tabs, 8/8, Tray
Lowest to $2.6994
Molex, LLC
Conn RJ-45 F 32 POS 2.54mm Solder RA Thru-Hole 32 Terminal 4 Port Cat 5 Box/Tray
Lowest to $8.4652
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $8.1612
Molex, LLC
Conn RJ-11 F 6 POS 2.04mm Solder RA Thru-Hole 4 Terminal 1 Port Cat 3 Tube
Lowest to $0.7819

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6563 $62.2193
25+ $4.6412 $116.0300
39+ $4.4961 $175.3479
54+ $4.3510 $234.9540
69+ $4.2060 $290.2140
92+ $3.7708 $346.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess