EN
  • EN
  • DE

0697A2000-01

Part No 0697A2000-01
Manufacturer Bel Fuse Inc.
Catalog Fuses
Description Fuse Micro 2A 250VAC Slow Blow 2-Pin Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CQC, PSE, VDE, cURus
Mounting SMD (SMT)
Case / Package Radial
Current Rating 2 A
Height 7.7978 mm
Length 8.3566 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Packaging Bulk
Resistance 32 mΩ
RoHS Compliant
Voltage Rating (AC) 250 V
Voltage Rating (DC) 63 V
Width 3.9878 mm
Win Source Part Number 1040858-0697A2000-01
Categories Fuses
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0697A2000-01 CAD Model

Description

The Bel Fuse Inc. 0697A2000-01 is a 2 A fuse that has a packaging of Bulk.

  • Current Rating: 2 A
  • Resistance: 32 mΩ
  • Length: 8.3566 mm
  • Height: 7.7978 mm
  • Width: 3.9878 mm
  • Categories: Fuses
  • Mounting: SMD (SMT)
  • Case / Package: Radial
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -55°C
  • Voltage Rating (AC): 250 V
  • Voltage Rating (DC): 63 V
  • Alternative Parts (Cross-Reference): MST 2A 250V, 0697A2500-01, SS-5H-2.5A-APH, RST 2.5, C310T-2-5-R-TR1, C310T-SC-2-5-R-TR1, 021602.5MRET1SPPRSTA 2 BULK, RSTA 2-BULK, RSTA-2-BULK, RSTA2-BULK, and RSTA2BULK
  • Supply and Demand Status: Shortage
  • ECCN: EAR99
  • RoHS: Compliant
  • HTSUS: 8536.10.0040
  • Other Names: 507-1093-1,507-1093-2,C2Q1.5TR,C2Q 1.5REEL,C2Q1.5REEL,C2Q 1.5TR,0686150001,C2Q1.5,507-1093-6,C2Q15,0686-1500-01

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess